PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824640

Description
TERM BLK 3P SIDE ENT 3.81MM SMD
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 3.81MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11582-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11582-2-ND
Terminal Blocks - Wire to Board 277-11582-2-ND
TERM BLK 3P SIDE ENT 3.81MM SMD

TERM BLK 3P SIDE ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11582-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11582-6-ND
Terminal Blocks - Wire to Board 277-11582-6-ND
TERM BLK 3P SIDE ENT 3.81MM SMD

TERM BLK 3P SIDE ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11582-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11582-1-ND
Terminal Blocks - Wire to Board 277-11582-1-ND
TERM BLK 3P SIDE ENT 3.81MM SMD

TERM BLK 3P SIDE ENT 3.81MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824640 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824640
Fixed Terminal Blocks 1824640
Fixed Terminal Blocks SPT-SMD 1,5/3-H-3,81 R24

Fixed Terminal Blocks SPT-SMD 1,5/3-H-3,81 R24

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11582-2-ND 1824640
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Board Guide
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details