PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824572

Description
TERM BLK 7POS SIDE ENT 3.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 7POS SIDE ENT 3.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11575-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11575-2-ND
Terminal Blocks - Wire to Board 277-11575-2-ND
TERM BLK 7POS SIDE ENT 3.5MM SMD

TERM BLK 7POS SIDE ENT 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11575-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11575-6-ND
Terminal Blocks - Wire to Board 277-11575-6-ND
TERM BLK 7POS SIDE ENT 3.5MM SMD

TERM BLK 7POS SIDE ENT 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11575-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11575-1-ND
Terminal Blocks - Wire to Board 277-11575-1-ND
TERM BLK 7POS SIDE ENT 3.5MM SMD

TERM BLK 7POS SIDE ENT 3.5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824572 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824572
Fixed Terminal Blocks 1824572
Fixed Terminal Blocks SPT-SMD 1,5/ 7-H-3,5 R44

Fixed Terminal Blocks SPT-SMD 1,5/ 7-H-3,5 R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11575-2-ND 1824572
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Board Guide
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 7 7
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2869.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks - 1444048 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Double-deck terminal block - Through terminal block - 2002-2403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers