PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824543

Description
TERM BLK 4POS SIDE ENT 3.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENT 3.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11572-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11572-2-ND
Terminal Blocks - Wire to Board 277-11572-2-ND
TERM BLK 4POS SIDE ENT 3.5MM SMD

TERM BLK 4POS SIDE ENT 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11572-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11572-1-ND
Terminal Blocks - Wire to Board 277-11572-1-ND
TERM BLK 4POS SIDE ENT 3.5MM SMD

TERM BLK 4POS SIDE ENT 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11572-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11572-6-ND
Terminal Blocks - Wire to Board 277-11572-6-ND
TERM BLK 4POS SIDE ENT 3.5MM SMD

TERM BLK 4POS SIDE ENT 3.5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824543 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824543
Fixed Terminal Blocks 1824543
Fixed Terminal Blocks SPT-SMD 1,5/ 4-H-3,5 R44

Fixed Terminal Blocks SPT-SMD 1,5/ 4-H-3,5 R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11572-2-ND 1824543
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Board Guide
# of Contacts 4 4
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Contact elements - Contact element EF - (N) - EF103.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details