PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824530

Description
TERM BLK 3POS SIDE ENT 3.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENT 3.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11571-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11571-2-ND
Terminal Blocks - Wire to Board 277-11571-2-ND
TERM BLK 3POS SIDE ENT 3.5MM SMD

TERM BLK 3POS SIDE ENT 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11571-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11571-1-ND
Terminal Blocks - Wire to Board 277-11571-1-ND
TERM BLK 3POS SIDE ENT 3.5MM SMD

TERM BLK 3POS SIDE ENT 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11571-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11571-6-ND
Terminal Blocks - Wire to Board 277-11571-6-ND
TERM BLK 3POS SIDE ENT 3.5MM SMD

TERM BLK 3POS SIDE ENT 3.5MM SMD

Buy Now Datasheet
PCB Terminal Blocks - 1116071 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1116071
PCB Terminal Blocks 1116071
Phoenix Contact 1824530

Phoenix Contact 1824530

Supplier's Site
PCB Terminal Blocks - 1116071P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1116071P
PCB Terminal Blocks 1116071P
Phoenix Contact 1824530

Phoenix Contact 1824530

Supplier's Site
PCB Terminal Blocks - 1703771 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1703771
PCB Terminal Blocks 1703771
Phoenix Contact 1824530

Phoenix Contact 1824530

Supplier's Site
Fixed Terminal Blocks - 1824530 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824530
Fixed Terminal Blocks 1824530
Fixed Terminal Blocks SPT-SMD 1,5/ 3-H-3,5 R24

Fixed Terminal Blocks SPT-SMD 1,5/ 3-H-3,5 R24

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-11571-2-ND 1116071 1116071P 1824530
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Surface mount PCB
Features Board Guide
Approvals RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3 3 3
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Actuator terminal block - 2000-5317/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - CBFXX0R9 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details