PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824394

Description
TERM BLK 11POS TOP ENTRY 5MM SMD
Request a Quote Datasheet
Description
TERM BLK 11POS TOP ENTRY 5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11557-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11557-2-ND
Terminal Blocks - Wire to Board 277-11557-2-ND
TERM BLK 11POS TOP ENTRY 5MM SMD

TERM BLK 11POS TOP ENTRY 5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11557-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11557-1-ND
Terminal Blocks - Wire to Board 277-11557-1-ND
TERM BLK 11POS TOP ENTRY 5MM SMD

TERM BLK 11POS TOP ENTRY 5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824394 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824394
Fixed Terminal Blocks 1824394
Fixed Terminal Blocks SPT-SMD 1,5/11-V-5,0 R88

Fixed Terminal Blocks SPT-SMD 1,5/11-V-5,0 R88

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11557-2-ND 1824394
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 11 11
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data