PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824381

Description
TERM BLK 10POS TOP ENTRY 5MM SMD
Request a Quote Datasheet
Description
TERM BLK 10POS TOP ENTRY 5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11556-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11556-2-ND
Terminal Blocks - Wire to Board 277-11556-2-ND
TERM BLK 10POS TOP ENTRY 5MM SMD

TERM BLK 10POS TOP ENTRY 5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11556-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11556-1-ND
Terminal Blocks - Wire to Board 277-11556-1-ND
TERM BLK 10POS TOP ENTRY 5MM SMD

TERM BLK 10POS TOP ENTRY 5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824381 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824381
Fixed Terminal Blocks 1824381
Fixed Terminal Blocks SPT-SMD 1,5/10-V-5,0 R88

Fixed Terminal Blocks SPT-SMD 1,5/10-V-5,0 R88

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11556-2-ND 1824381
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 10 10
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.11 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Component Terminal Block with Diode - 2002-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details