PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824378

Description
TERM BLK 9POS TOP ENTRY 5MM SMD
Request a Quote Datasheet
Description
TERM BLK 9POS TOP ENTRY 5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11555-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11555-2-ND
Terminal Blocks - Wire to Board 277-11555-2-ND
TERM BLK 9POS TOP ENTRY 5MM SMD

TERM BLK 9POS TOP ENTRY 5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11555-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11555-1-ND
Terminal Blocks - Wire to Board 277-11555-1-ND
TERM BLK 9POS TOP ENTRY 5MM SMD

TERM BLK 9POS TOP ENTRY 5MM SMD

Buy Now Datasheet
TERM BLOCK 9POS TOP 5MM SMD - 629-1824378 - Utmel Electronic Limited
Hong Kong, China
TERM BLOCK 9POS TOP 5MM SMD
629-1824378
TERM BLOCK 9POS TOP 5MM SMD 629-1824378
TERM BLOCK 9POS TOP 5MM SMD

TERM BLOCK 9POS TOP 5MM SMD

Supplier's Site
Fixed Terminal Blocks - 1824378 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824378
Fixed Terminal Blocks 1824378
Fixed Terminal Blocks SPT-SMD 1,5/ 9-V-5,0 R88

Fixed Terminal Blocks SPT-SMD 1,5/ 9-V-5,0 R88

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-11555-2-ND 629-1824378 1824378
Product Name Terminal Blocks - Wire to Board TERM BLOCK 9POS TOP 5MM SMD Fixed Terminal Blocks
Mounting Options PCB Surface Mount
# of Contacts 9 9
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° Vertical with Board 90°
Body Material Liquid Crystal Polymer (LCP)
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.205 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - Wire to Board - 2946-2086-1212/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers