PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824352

Description
TERM BLK 7POS TOP ENTRY 5MM SMD
Request a Quote Datasheet
Description
TERM BLK 7POS TOP ENTRY 5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11553-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11553-2-ND
Terminal Blocks - Wire to Board 277-11553-2-ND
TERM BLK 7POS TOP ENTRY 5MM SMD

TERM BLK 7POS TOP ENTRY 5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11553-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11553-1-ND
Terminal Blocks - Wire to Board 277-11553-1-ND
TERM BLK 7POS TOP ENTRY 5MM SMD

TERM BLK 7POS TOP ENTRY 5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824352 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824352
Fixed Terminal Blocks 1824352
Fixed Terminal Blocks SPT-SMD 1,5/ 7-V-5,0 R88

Fixed Terminal Blocks SPT-SMD 1,5/ 7-V-5,0 R88

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11553-2-ND 1824352
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 7 7
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° 90°
Body Material Liquid Crystal Polymer (LCP)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.013 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
2 suppliers
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details