PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824323

Description
TERM BLK 4POS TOP ENTRY 5MM SMD
Request a Quote Datasheet
Description
TERM BLK 4POS TOP ENTRY 5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11550-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11550-2-ND
Terminal Blocks - Wire to Board 277-11550-2-ND
TERM BLK 4POS TOP ENTRY 5MM SMD

TERM BLK 4POS TOP ENTRY 5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11550-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11550-6-ND
Terminal Blocks - Wire to Board 277-11550-6-ND
TERM BLK 4POS TOP ENTRY 5MM SMD

TERM BLK 4POS TOP ENTRY 5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11550-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11550-1-ND
Terminal Blocks - Wire to Board 277-11550-1-ND
TERM BLK 4POS TOP ENTRY 5MM SMD

TERM BLK 4POS TOP ENTRY 5MM SMD

Buy Now Datasheet
PCB Terminal Blocks - 1116066P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1116066P
PCB Terminal Blocks 1116066P
Phoenix Contact 1824323

Phoenix Contact 1824323

Supplier's Site
PCB Terminal Blocks - 1116066 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1116066
PCB Terminal Blocks 1116066
Phoenix Contact 1824323

Phoenix Contact 1824323

Supplier's Site
PCB Terminal Blocks - 1617241 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1617241
PCB Terminal Blocks 1617241
Phoenix Contact 1824323

Phoenix Contact 1824323

Supplier's Site
Fixed Terminal Blocks - 1824323 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824323
Fixed Terminal Blocks 1824323
Fixed Terminal Blocks SPT-SMD 1,5/ 4-V-5,0 R44

Fixed Terminal Blocks SPT-SMD 1,5/ 4-V-5,0 R44

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-11550-2-ND 1116066P 1116066 1824323
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB; Surface mount
Approvals RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4 4 4
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° 180°; Straight 90°
Unlock Full Specs
to access all available technical data