PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824297

Description
TERM BLK 12P TOP ENT 3.81MM SMD
Request a Quote Datasheet
Description
TERM BLK 12P TOP ENT 3.81MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11547-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11547-2-ND
Terminal Blocks - Wire to Board 277-11547-2-ND
TERM BLK 12P TOP ENT 3.81MM SMD

TERM BLK 12P TOP ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11547-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11547-1-ND
Terminal Blocks - Wire to Board 277-11547-1-ND
TERM BLK 12P TOP ENT 3.81MM SMD

TERM BLK 12P TOP ENT 3.81MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824297 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824297
Fixed Terminal Blocks 1824297
Fixed Terminal Blocks SPT-SMD 1,5/12-V-3 81 R72

Fixed Terminal Blocks SPT-SMD 1,5/12-V-3 81 R72

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11547-2-ND 1824297
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 12 12
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks - 1468347 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Turret Term Board - 15093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details