"17 Position Terminal Block Receptacle, Female Sockets 0.200"" (5.08mm) Board Mount"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 1824272-ND |
| Product Name | Headers, Plugs and Sockets |
| Connector Type | Header Connector |
| Mounting | Board Mount |
| Current Rating | 12.0 amps |