PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824268

Description
TERM BLK 9POS TOP ENT 3.81MM SMD
Request a Quote Datasheet
Description
TERM BLK 9POS TOP ENT 3.81MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11544-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11544-2-ND
Terminal Blocks - Wire to Board 277-11544-2-ND
TERM BLK 9POS TOP ENT 3.81MM SMD

TERM BLK 9POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11544-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11544-1-ND
Terminal Blocks - Wire to Board 277-11544-1-ND
TERM BLK 9POS TOP ENT 3.81MM SMD

TERM BLK 9POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824268 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824268
Fixed Terminal Blocks 1824268
Fixed Terminal Blocks SPT-SMD 1,5/9-V-3,81 R72

Fixed Terminal Blocks SPT-SMD 1,5/9-V-3,81 R72

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11544-2-ND 1824268
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 9 9
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546118-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminals - Screw Connectors - 36-7757-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details