PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1824256

Description
TERM BLOCK RCPT 15POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK RCPT 15POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14109-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14109-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14109-ND
TERM BLOCK RCPT 15POS 5.08MM

TERM BLOCK RCPT 15POS 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1824256 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1824256
Pluggable Terminal Blocks 1824256
Pluggable Terminal Blocks 15 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 15 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14109-ND 1824256
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Panel Mount
Termination Options Screw Clamp Screw Clamp; Screw
Features Mounting Flange, Retention Latches
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 15 15
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-490 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX005 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details