PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824239

Description
TERM BLK 6POS TOP ENT 3.81MM SMD
Request a Quote Datasheet
Description
TERM BLK 6POS TOP ENT 3.81MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11541-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11541-2-ND
Terminal Blocks - Wire to Board 277-11541-2-ND
TERM BLK 6POS TOP ENT 3.81MM SMD

TERM BLK 6POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11541-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11541-1-ND
Terminal Blocks - Wire to Board 277-11541-1-ND
TERM BLK 6POS TOP ENT 3.81MM SMD

TERM BLK 6POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11541-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11541-6-ND
Terminal Blocks - Wire to Board 277-11541-6-ND
TERM BLK 6POS TOP ENT 3.81MM SMD

TERM BLK 6POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824239 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824239
Fixed Terminal Blocks 1824239
Fixed Terminal Blocks SPT-SMD 1,5/6-V-3,81 R44

Fixed Terminal Blocks SPT-SMD 1,5/6-V-3,81 R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11541-2-ND 1824239
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 6 6
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3227 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
PCB Terminal Blocks with Wire Guard - MSMXX042 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details