PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824226

Description
TERM BLK 5POS TOP ENT 3.81MM SMD
Request a Quote Datasheet
Description
TERM BLK 5POS TOP ENT 3.81MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11540-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11540-2-ND
Terminal Blocks - Wire to Board 277-11540-2-ND
TERM BLK 5POS TOP ENT 3.81MM SMD

TERM BLK 5POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11540-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11540-1-ND
Terminal Blocks - Wire to Board 277-11540-1-ND
TERM BLK 5POS TOP ENT 3.81MM SMD

TERM BLK 5POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11540-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11540-6-ND
Terminal Blocks - Wire to Board 277-11540-6-ND
TERM BLK 5POS TOP ENT 3.81MM SMD

TERM BLK 5POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824226 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824226
Fixed Terminal Blocks 1824226
Fixed Terminal Blocks SPT-SMD 1,5/5-V-3,81 R44

Fixed Terminal Blocks SPT-SMD 1,5/5-V-3,81 R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11540-2-ND 1824226
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 5 5
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-34D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Type 94.84 - Screw terminal (Box clamp) socket - 9484 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7692-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details