PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824213

Description
TERM BLK 4POS TOP ENT 3.81MM SMD
Request a Quote Datasheet
Description
TERM BLK 4POS TOP ENT 3.81MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11539-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11539-2-ND
Terminal Blocks - Wire to Board 277-11539-2-ND
TERM BLK 4POS TOP ENT 3.81MM SMD

TERM BLK 4POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11539-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11539-1-ND
Terminal Blocks - Wire to Board 277-11539-1-ND
TERM BLK 4POS TOP ENT 3.81MM SMD

TERM BLK 4POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11539-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11539-6-ND
Terminal Blocks - Wire to Board 277-11539-6-ND
TERM BLK 4POS TOP ENT 3.81MM SMD

TERM BLK 4POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824213 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824213
Fixed Terminal Blocks 1824213
Fixed Terminal Blocks SPT-SMD 1,5/4-V-3,81 R44

Fixed Terminal Blocks SPT-SMD 1,5/4-V-3,81 R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11539-2-ND 1824213
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986720-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
5 suppliers
Terminals - Screw Connectors - 36-7778-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details