PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824190

Description
TERM BLK 2POS TOP ENT 3.81MM SMD
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENT 3.81MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11537-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11537-2-ND
Terminal Blocks - Wire to Board 277-11537-2-ND
TERM BLK 2POS TOP ENT 3.81MM SMD

TERM BLK 2POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11537-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11537-6-ND
Terminal Blocks - Wire to Board 277-11537-6-ND
TERM BLK 2POS TOP ENT 3.81MM SMD

TERM BLK 2POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11537-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11537-1-ND
Terminal Blocks - Wire to Board 277-11537-1-ND
TERM BLK 2POS TOP ENT 3.81MM SMD

TERM BLK 2POS TOP ENT 3.81MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824190 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824190
Fixed Terminal Blocks 1824190
Fixed Terminal Blocks SPT-SMD 1,5/2-V-3,81 R24

Fixed Terminal Blocks SPT-SMD 1,5/2-V-3,81 R24

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11537-2-ND 1824190
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 96.02 - Socket with screw (box clamp) terminals - 9602 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers