PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824174

Description
TERM BLK 11POS TOP ENT 3.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 11POS TOP ENT 3.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11535-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11535-2-ND
Terminal Blocks - Wire to Board 277-11535-2-ND
TERM BLK 11POS TOP ENT 3.5MM SMD

TERM BLK 11POS TOP ENT 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11535-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11535-1-ND
Terminal Blocks - Wire to Board 277-11535-1-ND
TERM BLK 11POS TOP ENT 3.5MM SMD

TERM BLK 11POS TOP ENT 3.5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824174 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824174
Fixed Terminal Blocks 1824174
Fixed Terminal Blocks SPT-SMD 1,5/11-V-3,5 R72

Fixed Terminal Blocks SPT-SMD 1,5/11-V-3,5 R72

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11535-2-ND 1824174
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 11 11
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.111 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-492 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers