PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824116

Description
TERM BLK 5P TOP ENTRY 3.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 5P TOP ENTRY 3.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11529-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11529-2-ND
Terminal Blocks - Wire to Board 277-11529-2-ND
TERM BLK 5P TOP ENTRY 3.5MM SMD

TERM BLK 5P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11529-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11529-6-ND
Terminal Blocks - Wire to Board 277-11529-6-ND
TERM BLK 5P TOP ENTRY 3.5MM SMD

TERM BLK 5P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11529-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11529-1-ND
Terminal Blocks - Wire to Board 277-11529-1-ND
TERM BLK 5P TOP ENTRY 3.5MM SMD

TERM BLK 5P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824116 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824116
Fixed Terminal Blocks 1824116
Fixed Terminal Blocks SPT-SMD 1,5/ 5-V-3,5 R44

Fixed Terminal Blocks SPT-SMD 1,5/ 5-V-3,5 R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11529-2-ND 1824116
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 5 5
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° 90°
Body Material Liquid Crystal Polymer (LCP)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2224.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4101 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers