PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824093

Description
TERM BLK 3P TOP ENTRY 3.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 3P TOP ENTRY 3.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11527-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11527-2-ND
Terminal Blocks - Wire to Board 277-11527-2-ND
TERM BLK 3P TOP ENTRY 3.5MM SMD

TERM BLK 3P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11527-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11527-6-ND
Terminal Blocks - Wire to Board 277-11527-6-ND
TERM BLK 3P TOP ENTRY 3.5MM SMD

TERM BLK 3P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11527-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11527-1-ND
Terminal Blocks - Wire to Board 277-11527-1-ND
TERM BLK 3P TOP ENTRY 3.5MM SMD

TERM BLK 3P TOP ENTRY 3.5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824093 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824093
Fixed Terminal Blocks 1824093
Fixed Terminal Blocks SPT-SMD 1,5/ 3-V-3,5 R32

Fixed Terminal Blocks SPT-SMD 1,5/ 3-V-3,5 R32

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11527-2-ND 1824093
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1406-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details