PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824006

Description
TERM BLK 6P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11695-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11695-1-ND
Terminal Blocks - Wire to Board 277-11695-1-ND
TERM BLK 6P SIDE ENT 5.08MM PCB

TERM BLK 6P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11695-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11695-2-ND
Terminal Blocks - Wire to Board 277-11695-2-ND
TERM BLK 6P SIDE ENT 5.08MM PCB

TERM BLK 6P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1824006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824006
Fixed Terminal Blocks 1824006
Fixed Terminal Blocks SPT-THR 1 5/6-H-5 08 P20 R56

Fixed Terminal Blocks SPT-THR 1 5/6-H-5 08 P20 R56

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11695-1-ND 1824006
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 6 6
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 180° Straight
Body Material Liquid Crystal Polymer (LCP)
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.218 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
DIN Rail Terminal Blocks - 2787717 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details