PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823887

Description
TERM BLK 5POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 5POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11683-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11683-2-ND
Terminal Blocks - Wire to Board 277-11683-2-ND
TERM BLK 5POS SIDE ENTRY 5MM PCB

TERM BLK 5POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11683-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11683-1-ND
Terminal Blocks - Wire to Board 277-11683-1-ND
TERM BLK 5POS SIDE ENTRY 5MM PCB

TERM BLK 5POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823887 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823887
Fixed Terminal Blocks 1823887
Fixed Terminal Blocks SPT-THR 1 5/ 5-H-5 0 P20 R56

Fixed Terminal Blocks SPT-THR 1 5/ 5-H-5 0 P20 R56

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11683-2-ND 1823887
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 5 5
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Fuse terminal block - 2002-1611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6806 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details