PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823861

Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11681-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11681-2-ND
Terminal Blocks - Wire to Board 277-11681-2-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11681-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11681-1-ND
Terminal Blocks - Wire to Board 277-11681-1-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823861 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823861
Fixed Terminal Blocks 1823861
Fixed Terminal Blocks SPT-THR 1 5/ 3-H-5 0 P20 R32

Fixed Terminal Blocks SPT-THR 1 5/ 3-H-5 0 P20 R32

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11681-2-ND 1823861
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.516 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1355/000-1000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers