PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823829

Description
TERM BLK 10P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11677-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11677-2-ND
Terminal Blocks - Wire to Board 277-11677-2-ND
TERM BLK 10P SIDE ENT 3.81MM PCB

TERM BLK 10P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11677-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11677-1-ND
Terminal Blocks - Wire to Board 277-11677-1-ND
TERM BLK 10P SIDE ENT 3.81MM PCB

TERM BLK 10P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823829 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823829
Fixed Terminal Blocks 1823829
Fixed Terminal Blocks SPT-THR 1 5/10-H3 81 P20 R72

Fixed Terminal Blocks SPT-THR 1 5/10-H3 81 P20 R72

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11677-2-ND 1823829
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant
# of Contacts 10 10
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Component Terminal Block with LED - 2002-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - CIMXX5M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details