PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823816

Description
TERM BLK 9P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 9P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11676-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11676-2-ND
Terminal Blocks - Wire to Board 277-11676-2-ND
TERM BLK 9P SIDE ENT 3.81MM PCB

TERM BLK 9P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11676-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11676-1-ND
Terminal Blocks - Wire to Board 277-11676-1-ND
TERM BLK 9P SIDE ENT 3.81MM PCB

TERM BLK 9P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823816 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823816
Fixed Terminal Blocks 1823816
Fixed Terminal Blocks SPT-THR 1 5/9-H-3 81 P20 R72

Fixed Terminal Blocks SPT-THR 1 5/9-H-3 81 P20 R72

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11676-2-ND 1823816
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 9 9
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180°
Body Material Liquid Crystal Polymer (LCP)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Phenolic, XP
View Details
Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block, Din Rail, 1 Position, 28-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5599 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 500 volts
Current Rating 32 amps
View Details
TERM BLCK Rail MTD 1P 55A BLU - 1492-CA1B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
View Details
2 suppliers