PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823667

Description
TERM BLK 5POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 5POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11661-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11661-1-ND
Terminal Blocks - Wire to Board 277-11661-1-ND
TERM BLK 5POS SIDE ENT 3.5MM PCB

TERM BLK 5POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11661-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11661-2-ND
Terminal Blocks - Wire to Board 277-11661-2-ND
TERM BLK 5POS SIDE ENT 3.5MM PCB

TERM BLK 5POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823667 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823667
Fixed Terminal Blocks 1823667
Fixed Terminal Blocks SPT-THR 1 5/ 5-H-3 5 P20 R32

Fixed Terminal Blocks SPT-THR 1 5/ 5-H-3 5 P20 R32

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11661-1-ND 1823667
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 5 5
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - PSQXX0M1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details