PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823654

Description
TERM BLK 4POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11660-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11660-2-ND
Terminal Blocks - Wire to Board 277-11660-2-ND
TERM BLK 4POS SIDE ENT 3.5MM PCB

TERM BLK 4POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11660-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11660-1-ND
Terminal Blocks - Wire to Board 277-11660-1-ND
TERM BLK 4POS SIDE ENT 3.5MM PCB

TERM BLK 4POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823654 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823654
Fixed Terminal Blocks 1823654
Fixed Terminal Blocks SPT-THR 1,5/ 4-H-3,5 P20 R32

Fixed Terminal Blocks SPT-THR 1,5/ 4-H-3,5 P20 R32

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11660-2-ND 1823654
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 4 4
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Straight
Body Material Liquid Crystal Polymer (LCP)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.353 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers