PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823641

Description
TERM BLK 3POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11659-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11659-1-ND
Terminal Blocks - Wire to Board 277-11659-1-ND
TERM BLK 3POS SIDE ENT 3.5MM PCB

TERM BLK 3POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11659-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11659-2-ND
Terminal Blocks - Wire to Board 277-11659-2-ND
TERM BLK 3POS SIDE ENT 3.5MM PCB

TERM BLK 3POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823641 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823641
Fixed Terminal Blocks 1823641
Fixed Terminal Blocks SPT-THR 1 5/ 3-H-3 5 P20 R32

Fixed Terminal Blocks SPT-THR 1 5/ 3-H-3 5 P20 R32

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11659-1-ND 1823641
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data