PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823528

Description
TERM BLK 2POS TOP ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11647-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11647-1-ND
Terminal Blocks - Wire to Board 277-11647-1-ND
TERM BLK 2POS TOP ENT 5.08MM PCB

TERM BLK 2POS TOP ENT 5.08MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11647-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11647-2-ND
Terminal Blocks - Wire to Board 277-11647-2-ND
TERM BLK 2POS TOP ENT 5.08MM PCB

TERM BLK 2POS TOP ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823528 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823528
Fixed Terminal Blocks 1823528
Fixed Terminal Blocks SPT-THR 1 5/2-V-5 08 P20 R24

Fixed Terminal Blocks SPT-THR 1 5/2-V-5 08 P20 R24

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11647-1-ND 1823528
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2201.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1408/205-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Mounting Flange
View Details
Single Row and Tri-Barrier Blocks - HD-818-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details