PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823489

Description
TERM BLK 9POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 9POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11643-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11643-2-ND
Terminal Blocks - Wire to Board 277-11643-2-ND
TERM BLK 9POS TOP ENTRY 5MM PCB

TERM BLK 9POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11643-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11643-1-ND
Terminal Blocks - Wire to Board 277-11643-1-ND
TERM BLK 9POS TOP ENTRY 5MM PCB

TERM BLK 9POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823489 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823489
Fixed Terminal Blocks 1823489
Fixed Terminal Blocks SPT-THR 1 5/-V-5 0 P20 R88

Fixed Terminal Blocks SPT-THR 1 5/-V-5 0 P20 R88

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11643-2-ND 1823489
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant
# of Contacts 9 9
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.316 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
Through terminal block - 2002-1604 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details