PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823476

Description
TERM BLK 8POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 8POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11642-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11642-2-ND
Terminal Blocks - Wire to Board 277-11642-2-ND
TERM BLK 8POS TOP ENTRY 5MM PCB

TERM BLK 8POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11642-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11642-1-ND
Terminal Blocks - Wire to Board 277-11642-1-ND
TERM BLK 8POS TOP ENTRY 5MM PCB

TERM BLK 8POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823476 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823476
Fixed Terminal Blocks 1823476
Fixed Terminal Blocks SPT-THR 1 5/ 8-V-5 0 P20 R88

Fixed Terminal Blocks SPT-THR 1 5/ 8-V-5 0 P20 R88

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11642-2-ND 1823476
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 8 8
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° 90°
Body Material Liquid Crystal Polymer (LCP)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Through terminal block - 2002-2438 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - CIMXX9V2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details