PHOENIX CONTACT USA Wire to Board 1823450

Description
"6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet
Description
"6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 277-1823450CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
277-1823450CT-ND
Wire to Board 277-1823450CT-ND
"6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"

"6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Wire to Board - 277-1823450TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
277-1823450TR-ND
Wire to Board 277-1823450TR-ND
"6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"

"6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Wire to Board - 1823450 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1823450
Wire to Board 1823450
TERM BLK 6POS TOP ENTRY 5MM PCB

TERM BLK 6POS TOP ENTRY 5MM PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors
Product Number 277-1823450CT-ND 1823450
Product Name Wire to Board Wire to Board
Termination Screwless - Leg Spring, Push-In Spring
Mounting Through Hole Through Hole
Contact Pitch 5 mm (0.1970 inch)
Contact Size (AWG) 16 to 24 AWG 16 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22048-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 1017008-6-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 10 #
View Details
2 suppliers
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details