PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823366

Description
TERM BLK 8POS TOP ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 8POS TOP ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11631-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11631-1-ND
Terminal Blocks - Wire to Board 277-11631-1-ND
TERM BLK 8POS TOP ENT 3.81MM PCB

TERM BLK 8POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11631-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11631-2-ND
Terminal Blocks - Wire to Board 277-11631-2-ND
TERM BLK 8POS TOP ENT 3.81MM PCB

TERM BLK 8POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823366 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823366
Fixed Terminal Blocks 1823366
Fixed Terminal Blocks SPT-THR 1 5/8-V-3 81 P20 R72

Fixed Terminal Blocks SPT-THR 1 5/8-V-3 81 P20 R72

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11631-1-ND 1823366
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 8 8
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90°
Body Material Liquid Crystal Polymer (LCP)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
Single Row and Tri-Barrier Blocks - HD-347-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details