"5 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole"
"5 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole"
TERM BLK 5POS TOP ENT 3.81MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-11628-1-ND | 1823337 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Leg Spring, Push-In Spring | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 3.81 mm (0.1500 inch) | |
| Contact Size (AWG) | 16 to 24 AWG | 16 to 24 AWG |