PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823324

Description
TERM BLK 4POS TOP ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS TOP ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11627-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11627-2-ND
Terminal Blocks - Wire to Board 277-11627-2-ND
TERM BLK 4POS TOP ENT 3.81MM PCB

TERM BLK 4POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11627-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11627-1-ND
Terminal Blocks - Wire to Board 277-11627-1-ND
TERM BLK 4POS TOP ENT 3.81MM PCB

TERM BLK 4POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823324 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823324
Fixed Terminal Blocks 1823324
Fixed Terminal Blocks SPT-THR 1 5/4-V-3 81 P20 R44

Fixed Terminal Blocks SPT-THR 1 5/4-V-3 81 P20 R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11627-2-ND 1823324
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 4 4
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90° 90°
Body Material Liquid Crystal Polymer (LCP)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.220/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Disconnect terminal block for test and measurement - 2002-1774/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details