PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823311

Description
TERM BLK 3POS TOP ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS TOP ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11626-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11626-1-ND
Terminal Blocks - Wire to Board 277-11626-1-ND
TERM BLK 3POS TOP ENT 3.81MM PCB

TERM BLK 3POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11626-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11626-2-ND
Terminal Blocks - Wire to Board 277-11626-2-ND
TERM BLK 3POS TOP ENT 3.81MM PCB

TERM BLK 3POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823311 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823311
Fixed Terminal Blocks 1823311
Fixed Terminal Blocks SPT-THR 1 5/3-V-3 81 P20 R24

Fixed Terminal Blocks SPT-THR 1 5/3-V-3 81 P20 R24

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11626-1-ND 1823311
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546557-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Terminals - Screw Connectors - 36-7759-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 93.52 - socket with screwless terminals - 9352 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); EAC-1, CE-2, cRUus, ukca, IMQ-grande, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details