PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823227

Description
TERM BLK 5P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11617-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11617-2-ND
Terminal Blocks - Wire to Board 277-11617-2-ND
TERM BLK 5P TOP ENTRY 3.5MM PCB

TERM BLK 5P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11617-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11617-1-ND
Terminal Blocks - Wire to Board 277-11617-1-ND
TERM BLK 5P TOP ENTRY 3.5MM PCB

TERM BLK 5P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823227 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823227
Fixed Terminal Blocks 1823227
Fixed Terminal Blocks SPT-THR 1 5/ 5-V-3 5 P20 R44

Fixed Terminal Blocks SPT-THR 1 5/ 5-V-3 5 P20 R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11617-2-ND 1823227
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 5 5
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.913 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Wire to Board - 2946-2086-3227-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details