PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823201

Description
TERM BLK 3P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11615-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11615-1-ND
Terminal Blocks - Wire to Board 277-11615-1-ND
TERM BLK 3P TOP ENTRY 3.5MM PCB

TERM BLK 3P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11615-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11615-2-ND
Terminal Blocks - Wire to Board 277-11615-2-ND
TERM BLK 3P TOP ENTRY 3.5MM PCB

TERM BLK 3P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823201 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823201
Fixed Terminal Blocks 1823201
Fixed Terminal Blocks SPT-THR 1 5/ 3-V-3 5 P20 R24

Fixed Terminal Blocks SPT-THR 1 5/ 3-V-3 5 P20 R24

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11615-1-ND 1823201
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.261 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details