TERM BLK 12P SIDE ENTRY 5MM PCB
Fixed Terminal Blocks SPT-THR 1 5/12-H-5 P26
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1823078-ND | 1823078 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| # of Contacts | 12 | 12 |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |
| Orientation | 180° | |
| Body Material | Liquid Crystal Polymer (LCP) |