PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1822969

Description
TERM BLK 12P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1822969-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1822969-ND
Terminal Blocks - Wire to Board 1822969-ND
TERM BLK 12P SIDE ENT 3.81MM PCB

TERM BLK 12P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1822969 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1822969
Fixed Terminal Blocks 1822969
Fixed Terminal Blocks SPT-THR 1 5/12-H3 81 P26

Fixed Terminal Blocks SPT-THR 1 5/12-H3 81 P26

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1822969-ND 1822969
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 12 12
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180°
Body Material Liquid Crystal Polymer (LCP)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444099 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
High and Medium-Power Terminal Blocks - HP-RTG-C - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature)
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details