PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1822901

Description
TERM BLK 6P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1822901-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1822901-ND
Terminal Blocks - Wire to Board 1822901-ND
TERM BLK 6P SIDE ENT 3.81MM PCB

TERM BLK 6P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1822901 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1822901
Fixed Terminal Blocks 1822901
Fixed Terminal Blocks SPT-THR 1 5/6-H-3 81 P26

Fixed Terminal Blocks SPT-THR 1 5/6-H-3 81 P26

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1822901-ND 1822901
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 6 6
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180°
Body Material Liquid Crystal Polymer (LCP)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.067 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
DIN Rail Terminal Blocks - 2787718 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers
Type 92.13 - PCB socket - 9213 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, cRUus, EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details