PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1822862

Description
TERM BLK 2P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1822862CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1822862CT-ND
Terminal Blocks - Wire to Board 277-1822862CT-ND
TERM BLK 2P SIDE ENT 3.81MM PCB

TERM BLK 2P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-1822862TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1822862TR-ND
Terminal Blocks - Wire to Board 277-1822862TR-ND
TERM BLK 2P SIDE ENT 3.81MM PCB

TERM BLK 2P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-1822862DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1822862DKR-ND
Terminal Blocks - Wire to Board 277-1822862DKR-ND
TERM BLK 2P SIDE ENT 3.81MM PCB

TERM BLK 2P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1822862 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1822862
Fixed Terminal Blocks 1822862
Fixed Terminal Blocks SPT-THR 1 5/2-H-3 81 P26

Fixed Terminal Blocks SPT-THR 1 5/2-H-3 81 P26

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1822862CT-ND 1822862
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 2 2
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Triple-deck terminal block - Through terminal block - 2002-3204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - CCFXX0V5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details