PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1822820

Description
TERM BLK 9POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 9POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1822820-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1822820-ND
Terminal Blocks - Wire to Board 1822820-ND
TERM BLK 9POS SIDE ENT 3.5MM PCB

TERM BLK 9POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1822820 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1822820
Fixed Terminal Blocks 1822820
Fixed Terminal Blocks SPT-THR 1 5/ 9-H-3 5 P26

Fixed Terminal Blocks SPT-THR 1 5/ 9-H-3 5 P26

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1822820-ND 1822820
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 9 9
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2974 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 39T6462 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details