PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1822626

Description
TERM BLK 11POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 11POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1822626-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1822626-ND
Terminal Blocks - Wire to Board 1822626-ND
TERM BLK 11POS TOP ENTRY 5MM PCB

TERM BLK 11POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1822626 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1822626
Fixed Terminal Blocks 1822626
Fixed Terminal Blocks SPT-THR 1 5/11-V-5 P26

Fixed Terminal Blocks SPT-THR 1 5/11-V-5 P26

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1822626-ND 1822626
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 11 11
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CSMXX0A2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details