TERM BLK 9POS TOP ENTRY 5MM PCB
Fixed Terminal Blocks SPT-THR 1 5/-V-5 0 P26
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1822600-ND | 1822600 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| Approvals | RoHS Compliant | |
| # of Contacts | 9 | 9 |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |
| Orientation | 90° |