PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1822448

Description
TERM BLK 4POS TOP ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS TOP ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1822448-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1822448-ND
Terminal Blocks - Wire to Board 1822448-ND
TERM BLK 4POS TOP ENT 3.81MM PCB

TERM BLK 4POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1822448 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1822448
Fixed Terminal Blocks 1822448
Fixed Terminal Blocks SPT-THR 1 5/4-V-3 81 P26

Fixed Terminal Blocks SPT-THR 1 5/4-V-3 81 P26

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1822448-ND 1822448
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 4 4
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.166 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444355 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Ground terminal block - 2001-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers