PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1822419

Description
TERM BLK 12POS TOP ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 12POS TOP ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1822419-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1822419-ND
Terminal Blocks - Wire to Board 1822419-ND
TERM BLK 12POS TOP ENT 3.5MM PCB

TERM BLK 12POS TOP ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1822419 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1822419
Fixed Terminal Blocks 1822419
Fixed Terminal Blocks SPT-THR1.5/12-V-3 5 P26

Fixed Terminal Blocks SPT-THR1.5/12-V-3 5 P26

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1822419-ND 1822419
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 12 12
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
PCB Terminal Blocks with Wire Guard - DGWG10V1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details