"8 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
TERM BLK 8P TOP ENTRY 3.5MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-1822370-ND | 1822370 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Leg Spring, Push-In Spring | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 3.51 mm (0.1380 inch) | |
| Contact Size (AWG) | 16 to 24 AWG | 16 to 24 AWG |