"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount"
TERM BLOCK HDR 8POS 2.54MM
TERM BLOCK HDR 8POS 2.54MM
HEADER NOMINAL CURRENT: 6 A RATE
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-1821601TR-ND | 1821601 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |
| Mounting | Surface Mount | Surface Mount |
| Current Rating | 6.0 amps | 6.0 amps |