TERM BLOCK HDR 2POS VERT 2.54MM
TERM BLOCK HDR 2POS VERT 2.54MM
TERM BLOCK HDR 2POS VERT 2.54MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 277-1821546TR-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Features | Solder Retention |
| Terminal Block Type | Single Feed Through |